Status: | Production |
---|---|
Series: | LTC4266 |
RoHS: | Compliant |
Four Independent PSE Channels |
Compliant with IEEE 802.3at Type 1 and 2 |
0.34Ω Total Channel Resistance |
130mW/Port at 600mA |
Advanced Power Management |
8-Bit Programmable Current Limit (ILIM) |
7-Bit Programmable Overload Currents (ICUT) |
Fast Shutdown of Preselected Ports |
14.5-Bit Port Current/Voltage Monitoring |
2-Event Classification |
Very High Reliability 4-Point PD Detection |
2-Point Forced Voltage |
2-Point Forced Current |
High Capacitance Legacy Device Detection |
LTC4259A-1 and LTC4258 Pin and SW Compatible |
1MHz I2C Compatible Serial Control Interface |
Midspan Backoff Timer |
Supports Proprietary Power Levels Above 25W |
Available in 38-Pin 5mm × 7mm QFN and 36-Pin SSOP Packages |
4x IEEE 802.3at Pwr Over E Cnt | Analog Devices |
Pse Controller, 57V, Ssop-36 | Newark Electronics |
PSE CONTROLLER, 57V, SSOP-36 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 57V |
---|---|
Output Current | - |
UVLO | 25V |
Controller IC Case Style | SSOP |
No. of Pins | 36Pins |
Duty Cycle (%) | 6.3% |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | -2.4mA |
Where can I find additional details, specifications and documents for a LTC4266IGW#PBF?
Additional datasheets, footprints and schematics for LTC4266IGW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4266IGW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4266IGW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4266IGW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4266IGW#PBF fall under?
The LTC4266IGW#PBF is listed under PoE Power Sourcing Equipment (PSE).
Can I view similar or alternative parts?
You can view similar parts to LTC4266IGW#PBF when available in the PoE Power Sourcing Equipment (PSE) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4266IGW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4266IGW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4266IGW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4266IGW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4266IGW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4266IGW#PBF?
You can fill out our help required form which you can use to request a quote for LTC4266IGW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.