Status: | Production |
---|---|
Series: | LTC4264 |
RoHS: | Compliant |
Hi Pwr PD Int Cntr w/ 750mA C | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | -57V |
---|---|
Output Current | - |
UVLO | -38.9V |
Controller IC Case Style | DFN |
No. of Pins | 12Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 3mA |
Where can I find additional details, specifications and documents for a LTC4264CDE#PBF?
Additional datasheets, footprints and schematics for LTC4264CDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4264CDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4264CDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4264CDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4264CDE#PBF fall under?
The LTC4264CDE#PBF is listed under PoE Powered Device (PD).
Can I view similar or alternative parts?
You can view similar parts to LTC4264CDE#PBF when available in the PoE Powered Device (PD) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4264CDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4264CDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4264CDE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4264CDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4264CDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4264CDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC4264CDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.