Status: | Production |
---|---|
Series: | LTC4263-1 |
RoHS: | Compliant |
30W PSE Output Power |
IEEE 802.3af® Compatible |
Operation from a Single 56V Supply |
Fully Autonomous Operation Without a Microcontroller |
Internal MOSFET with Thermal Protection |
Precision Inrush Control with Internal Sense Resistor |
Forced Current PD Detection for Noise Immunity |
AC and DC Disconnect Sensing |
Legacy PD Detection |
Robust Short-Circuit Protection |
Pin-Selectable Detection Backoff for Midspan PSEs |
LED Driver Indicates Port On and Blinks Status Codes |
Available in a Miniature14-Pin 4mm × 3mm DFN Package |
Hi Pwr 1x PSE Cntr w/ Int Swit | Analog Devices |
Pse Controller, 66V, Dfn-Ep-14 | Newark Electronics |
PSE CONTROLLER, 66V, DFN-EP-14 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 48V |
---|---|
Output Current | - |
UVLO | 31V |
Controller IC Case Style | DFN |
No. of Pins | 14Pins |
Duty Cycle (%) | 6% |
Frequency | 110Hz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1mA |
Where can I find additional details, specifications and documents for a LTC4263IDE-1#PBF?
Additional datasheets, footprints and schematics for LTC4263IDE-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4263IDE-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4263IDE-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4263IDE-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4263IDE-1#PBF fall under?
The LTC4263IDE-1#PBF is listed under PoE Power Sourcing Equipment (PSE).
Can I view similar or alternative parts?
You can view similar parts to LTC4263IDE-1#PBF when available in the PoE Power Sourcing Equipment (PSE) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4263IDE-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4263IDE-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4263IDE-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC4263IDE-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4263IDE-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4263IDE-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC4263IDE-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.