Status: | Production |
---|---|
Series: | LTC4231 |
RoHS: | Compliant |
Enables Safe Board Insertion and Removal from a Power Supply |
4µA Supply Current |
0.3µA Shutdown Current |
Wide Operating Voltage Range: 2.7V to 36V |
Reverse Supply Protection to –40V |
Adjustable Analog Current Limit with Circuit Breaker |
Automatic Retry or Latchoff on Current Fault |
Overvoltage and Undervoltage Monitoring |
Controls Single or Back-to-Back N-Channel MOSFETs |
12-Lead MSOP and 3mm × 3mm QFN Packages |
AEC-Q100 Qualified for Automotive Applications |
uP Hot Swap Cntr | Analog Devices |
Hot-Swap Ctrl, -40 To 125Deg C, Qfn-12 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 125DEG C, QFN-12 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Battery Powered Equipment Energy Harvesting Portable Instruments Solar Powered Systems |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Controller IC Case Style | QFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC4231HUD-2#PBF?
Additional datasheets, footprints and schematics for LTC4231HUD-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4231HUD-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4231HUD-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4231HUD-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4231HUD-2#PBF fall under?
The LTC4231HUD-2#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4231HUD-2#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4231HUD-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4231HUD-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4231HUD-2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4231HUD-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4231HUD-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4231HUD-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC4231HUD-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.