Status: | Production |
---|---|
Series: | LTC4227 |
RoHS: | Compliant |
Power Path and Inrush Current Control for Redundant Supplies |
Low Loss Replacement for Power Schottky Diodes |
Allows Safe Hot Swapping from a Live Backplane |
2.9V to 18V Operating Range |
Controls N-Channel MOSFETs |
Limits Peak Fault Current in ≤1μs |
0.5μs Ideal Diode Turn-On and Reverse Turn-Off Time |
Adjustable Current Limit with Circuit Breaker |
Smooth Switchover without Oscillation |
Adjustable Current Limit Fault Delay |
Fault and Power Status Output |
20-Lead 4mm × 5mm QFN and 16-Lead SSOP Packages |
2x Ideal Diode & 1x Hot Swap C | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Redundant Power Supplies Computer Systems Servers Telecom Networks |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 18V |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Diode-OR and Hot Swap Controller |
IC Package Type | QFN |
Where can I find additional details, specifications and documents for a LTC4227CUFD-3#PBF?
Additional datasheets, footprints and schematics for LTC4227CUFD-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4227CUFD-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4227CUFD-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4227CUFD-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4227CUFD-3#PBF fall under?
The LTC4227CUFD-3#PBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC4227CUFD-3#PBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4227CUFD-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4227CUFD-3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4227CUFD-3#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4227CUFD-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4227CUFD-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4227CUFD-3#PBF?
You can fill out our help required form which you can use to request a quote for LTC4227CUFD-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.