Status: | Production |
---|---|
Series: | LTC4219 |
RoHS: | Compliant |
Small Footprint |
33mΩ MOSFET with RSENSE |
Available in Preset 12V and 5V Versions |
Adjustable, 10% Accurate Current Limit |
Current and Temperature Monitor Outputs |
Overtemperature Protection |
Adjustable Current Limit Timer Before Fault |
Power Good and Fault Outputs |
Adjustable Inrush Current Control |
Available in 16-Lead 5mm × 3mm DFN Packages |
5A Int Hot Swap Cntr | Analog Devices |
Hot-Swap Ctrl, -40 To 85Deg C, Dfn-16 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, DFN-16 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | RAID System Server I/O Cards |
---|---|
Input Voltage | 12V |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 15V |
Controller IC Case Style | DFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.9V to 15V |
Where can I find additional details, specifications and documents for a LTC4219IDHC-12#PBF?
Additional datasheets, footprints and schematics for LTC4219IDHC-12#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4219IDHC-12#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4219IDHC-12#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4219IDHC-12#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4219IDHC-12#PBF fall under?
The LTC4219IDHC-12#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4219IDHC-12#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4219IDHC-12#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4219IDHC-12#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4219IDHC-12#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4219IDHC-12#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4219IDHC-12#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4219IDHC-12#PBF?
You can fill out our help required form which you can use to request a quote for LTC4219IDHC-12#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.