Status: | Production |
---|---|
Series: | LTC4216 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live Backplane |
Controls Load Voltages from 0V to 6V |
Fast Response Limits Peak Fault Current |
Adjustable Analog Current Limit |
Adjustable Soft-Start with Inrush Current Limiting |
Adjustable Response Time for Overcurrent Protection |
Low Circuit Breaker Trip Threshold: 25mV |
No External Gate Capacitor Required |
Internal Charge Pump for N-Channel MOSFET |
Adjustable Output Power-Up Rate |
RESET and FAULT Output |
10-Lead MSOP and 12-Lead (4mm × 3mm) DFN Packages |
POWER MANAGEMENT IC | Richardson RFPD |
Ultralow V Hot Swap Cntr | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion Industrial High Side Switch / Circuit Breaker |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 6V |
Controller IC Case Style | DFN |
No. of Pins | 12Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.3V to 6V |
Where can I find additional details, specifications and documents for a LTC4216CDE#PBF?
Additional datasheets, footprints and schematics for LTC4216CDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4216CDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4216CDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4216CDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4216CDE#PBF fall under?
The LTC4216CDE#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4216CDE#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4216CDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4216CDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4216CDE#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC4216CDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4216CDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4216CDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC4216CDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.