Status: | Production |
---|---|
Series: | LTC4211 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live Backplane |
Controls Supply Voltages from 2.5V to 16.5V |
Programmable Soft-Start with Inrush Current Limiting, No External Gate Capacitor Required |
Faster Turn-Off Time Because No External Gate Capacitor is Required |
Dual Level Overcurrent Fault Protection |
Programmable Response Time for Overcurrent Protection (MS) |
Programmable Overvoltage Protection (MS) |
Automatic Retry or Latched Mode Operation (MS) |
High Side Drive for an External N-Channel FET |
User-Programmable Supply Voltage Power-Up Rate |
FB Pin Monitors VOUT and Signals RESET |
Glitch Filter Protects Against Spurious RESET Signal |
Hot Swap Cntr w/ Multi C Contr | Analog Devices |
Hot-Swap Ctrl, 0 To 70Deg C, Soic-8 | Newark Electronics |
HOT-SWAP CTRL, 0 TO 70DEG C, SOIC-8 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion and Removal |
---|---|
Input Voltage | 17V |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4211 |
Controller Type | Hot Swap |
IC Temperature Range | Commercial |
Internal Switch | Yes |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.05A |
Output Type | Open Drain |
Supply Voltage Range | 2.5V to 16.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4211CS8#PBF?
Additional datasheets, footprints and schematics for LTC4211CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4211CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4211CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4211CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4211CS8#PBF fall under?
The LTC4211CS8#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4211CS8#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4211CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4211CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4211CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4211CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4211CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4211CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC4211CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.