Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion |
---|---|
Input Voltage | 17V |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4210 |
Controller Type | Hot Swap |
Internal Switch | Yes |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 5V |
Supply Voltage Range | 2.7V to 16.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4210-2CS6#TRMPBF?
Additional datasheets, footprints and schematics for LTC4210-2CS6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC4210-2CS6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4210-2CS6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4210-2CS6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4210-2CS6#TRMPBF fall under?
The LTC4210-2CS6#TRMPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC4210-2CS6#TRMPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4210-2CS6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4210-2CS6#TRMPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC4210-2CS6#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4210-2CS6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4210-2CS6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC4210-2CS6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC4210-2CS6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.