Status: | Production |
---|---|
Series: | LTC4156 |
RoHS: | Compliant |
2x-In Pwr Manager / 3.5A LiFeP | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | - |
No. of Regulated Outputs | 1 |
Digital IC Case | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Battery Charge Voltage | 3.45V |
Battery IC Case Style | QFN |
Battery Type | LiFePO4 |
Charge Current Max | 3.5A |
Input Voltage | 5.5V |
No. of Series Cells | 1 |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a LTC4156IUFD#PBF?
Additional datasheets, footprints and schematics for LTC4156IUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4156IUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4156IUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4156IUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4156IUFD#PBF fall under?
The LTC4156IUFD#PBF is listed under USB Power Manager (PowerPath, Battery Charger).
Can I view similar or alternative parts?
You can view similar parts to LTC4156IUFD#PBF when available in the USB Power Manager (PowerPath, Battery Charger) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4156IUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4156IUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4156IUFD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4156IUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4156IUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4156IUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC4156IUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.