Status: | Production |
---|---|
Series: | LTC4125 |
RoHS: | Compliant |
Monolithic 5W Wireless Power Transmitter |
AutoResonant™ Switching Frequency Adjusts to Resonant Capacitance and Transmit Coil Inductance* |
Transmit Power Automatically Adjusts to Receiver Load* |
Input Voltage Range: 3V to 5.5V |
Integrated 100mΩ Full Bridge Switches |
Multiple Foreign Object Detection Methods |
Programmable Average Input Current Limit and Monitor |
NTC Input for System/Component Temperature Qualified Power Transfer |
Wide Operating Switching Frequency Range: 50kHz to 250kHz |
Thermally Enhanced 4mm × 5mm QFN 20-Lead Package |
5W AutoResonant Wireless Pwr T | Analog Devices |
Wireless Power Transmitter, Qfn-Ep-20 | Newark Electronics |
WIRELESS POWER TRANSMITTER, QFN-EP-20 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Wireless Power Transmitter |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC4125IUFD#PBF?
Additional datasheets, footprints and schematics for LTC4125IUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4125IUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4125IUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4125IUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4125IUFD#PBF fall under?
The LTC4125IUFD#PBF is listed under Wireless Power Transfer.
Can I view similar or alternative parts?
You can view similar parts to LTC4125IUFD#PBF when available in the Wireless Power Transfer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4125IUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4125IUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4125IUFD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4125IUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4125IUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4125IUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC4125IUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.