Status: | Production |
---|---|
Series: | LTC4098-3.6 |
RoHS: | Compliant |
Switching Regulator with Bat-Track™ Adaptive Output Control Makes Optimal Use of Limited Power Available from USB Port to Charge Battery and Power Application |
Charge Control Algorithm Specifically Designed for LiFePO4 (Lithium Iron Phosphate) |
Overvoltage Protection Guards Against Damage |
Bat-Track External Step-Down Switching Regulator Control Maximizes Efficiency from Automotive, Firewire and Other High Voltage Input Sources |
180mΩ Internal Ideal Diode Plus External Ideal Diode Controller Seamlessly Provide Low Loss PowerPath™ When Input Power Is Limited or Unavailable |
Preset 3.6V Charge Voltage with 0.5% Accuracy |
Instant-On Operation with Discharged Battery |
700mA Maximum Load Current from USB Port |
2A Maximum Input Current from Internal Switching Regulator |
1.5A Maximum Charge Current with Thermal Limiting |
20-Lead 3mm × 4mm × 0.75mm QFN Package |
USB Compatible Sw Pwr Manager/ | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Battery Charge Voltage | 3.6V |
Battery IC Case Style | QFN |
Battery Type | LiFePO4 |
Charge Current Max | 1.5A |
No. of Series Cells | 1 |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LTC4098EUDC-3.6#PBF?
Additional datasheets, footprints and schematics for LTC4098EUDC-3.6#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4098EUDC-3.6#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4098EUDC-3.6#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4098EUDC-3.6#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4098EUDC-3.6#PBF fall under?
The LTC4098EUDC-3.6#PBF is listed under USB Power Manager (PowerPath, Battery Charger).
Can I view similar or alternative parts?
You can view similar parts to LTC4098EUDC-3.6#PBF when available in the USB Power Manager (PowerPath, Battery Charger) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4098EUDC-3.6#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4098EUDC-3.6#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4098EUDC-3.6#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4098EUDC-3.6#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4098EUDC-3.6#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4098EUDC-3.6#PBF?
You can fill out our help required form which you can use to request a quote for LTC4098EUDC-3.6#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.