Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Power Manager |
---|---|
USB Standard | - |
Supply Voltage Min | 4.35V |
Supply Voltage Max | 5.5V |
Interface Case Style | DFN |
No. of Pins | 22Pins |
Data Rate | - |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4090 |
Battery Charge Voltage | 4.2V |
Battery IC Case Style | DFN |
Battery Management Function | Charger Protector |
Battery Type | Li-Ion |
Charge Current Max | 1.5A |
Input Voltage | 5.5V |
No. of Series Cells | 1 |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
USB Type | Power Controller |
Where can I find additional details, specifications and documents for a LTC4090EDJC#PBF?
Additional datasheets, footprints and schematics for LTC4090EDJC#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4090EDJC#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4090EDJC#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4090EDJC#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4090EDJC#PBF fall under?
The LTC4090EDJC#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC4090EDJC#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4090EDJC#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4090EDJC#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC4090EDJC#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC4090EDJC#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4090EDJC#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4090EDJC#PBF?
You can fill out our help required form which you can use to request a quote for LTC4090EDJC#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.