Status: | Production |
---|---|
Series: | LTC3901 |
RoHS: | Compliant |
N-Channel Synchronous MOSFET Driver |
Programmable Timeout |
Reverse Inductor Current Sense |
Gate Drive Transformer Synchronization Sequence Monitor |
Wide VCC Supply Range: 4.5V to 11V |
15ns Rise/Fall Times at VCC = 5V, CL = 4700pF |
Undervoltage Lockout |
Small 16-Lead SSOP Package |
Secondary Side Sync Drvr for P | Analog Devices |
Gate Driver, 2Channel, Mosfet, Nssop | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, NSSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 11V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Input Delay | 60ns |
Output Delay | 60ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3901 |
Device Type | MOSFET Driver |
Module Configuration | Full Bridge |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Resistance | 0.9ohm |
Supply Voltage Range | 4.5V to 11V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3901EGN#PBF?
Additional datasheets, footprints and schematics for LTC3901EGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3901EGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3901EGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3901EGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3901EGN#PBF fall under?
The LTC3901EGN#PBF is listed under Secondary Side Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3901EGN#PBF when available in the Secondary Side Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3901EGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3901EGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3901EGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3901EGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3901EGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3901EGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC3901EGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.