Status: | Production |
---|---|
Series: | LTC3900 |
RoHS: | Compliant |
Prices starting from US$1.76
N-Channel Synchronous Rectifier MOSFET Driver |
Programmable Timeout Protection |
Reverse Inductor Current Protection |
Pulse Transformer Synchronization |
Wide VCC Supply Range: 4.5V to 11V |
15ns Rise/Fall Times at VCC = 5V, CL = 4700pF |
Undervoltage Lockout |
Small SO-8 Package |
Sync Rectifier Drvr for For Co | Analog Devices |
Gate Driver, Low-Side, Mosfet, Nsoic | Newark Electronics |
GATE DRIVER, LOW-SIDE, MOSFET, NSOIC | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 11V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET |
Supply Voltage Range | 4.5V to 11V |
Where can I find additional details, specifications and documents for a LTC3900ES8#PBF?
Additional datasheets, footprints and schematics for LTC3900ES8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3900ES8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3900ES8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3900ES8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3900ES8#PBF fall under?
The LTC3900ES8#PBF is listed under Secondary Side Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3900ES8#PBF when available in the Secondary Side Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3900ES8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3900ES8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3900ES8#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3900ES8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3900ES8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3900ES8#PBF?
You can fill out our help required form which you can use to request a quote for LTC3900ES8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.