Status: | Production |
---|---|
Series: | LTC3899 |
RoHS: | Compliant |
Dual Buck Plus Single Boost Synchronous Controllers |
Wide Bias Input Voltage Range: 4.5V to 60V |
Outputs Remain in Regulation Through Cold Crank Down to a 2.2V Input Supply Voltage |
Buck and Boost Output Voltages Up to 60V |
Adjustable Gate Drive Level 5V to 10V (OPTI-DRIVE) |
No External Bootstrap Diodes Required |
Low Operating IQ: 29μA (One Channel On) |
100% Duty Cycle for Boost Synchronous MOSFET |
Phase-Lockable Frequency (75kHz to 850kHz) |
Programmable Fixed Frequency (50kHz to 900kHz) |
Very Low Dropout Operation: 99% Duty Cycle (Bucks) |
Low Shutdown IQ: 3.6μA |
Fixed or Adjustable Boost Output Voltage Saves IQ |
Small 38-Lead 5mm × 7mm QFN and TSSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
60V L IQ, 3x Out, Buck/Buck/Bo | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 3 Output, 3Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | HTSSOP |
No. of Pins | 38Pins |
Switching Frequency | 835kHz |
Topology | Synchronous Boost Synchronous Buck |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3899HFE#PBF?
Additional datasheets, footprints and schematics for LTC3899HFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3899HFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3899HFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3899HFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3899HFE#PBF fall under?
The LTC3899HFE#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3899HFE#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3899HFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3899HFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3899HFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3899HFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3899HFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3899HFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3899HFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.