Status: | Production |
---|---|
Series: | LTC3897 |
RoHS: | Compliant |
Input Supply Range: 4.5V to 65V (Up to 75V Surge) |
Reverse Input Protection to –40V |
In-Rush Current Control, Overcurrent Protection and Output Disconnect for Boost Converter |
Input Voltage Surge Protection with Adjustable Clamp Voltage |
Onboard Ideal Diode Controller |
Low Quiescent Current: 55µA |
2-Phase Operation Reduces Required Input and Output Capacitance and Noise |
Output Voltage Up to 60V |
Adjustable Gate Drive Level 5V to 10V (OPTI-DRIVE) for Logic-Level or Standard Threshold FETs |
No External Bootstrap Diodes Required |
PP# Sync Boost Cntr w/ In/ Out | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 65V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 96% |
Controller IC Case Style | QFN |
No. of Pins | 38Pins |
Switching Frequency | 760kHz |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3897EUHF#PBF?
Additional datasheets, footprints and schematics for LTC3897EUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3897EUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3897EUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3897EUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3897EUHF#PBF fall under?
The LTC3897EUHF#PBF is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3897EUHF#PBF when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3897EUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3897EUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3897EUHF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3897EUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3897EUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3897EUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3897EUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.