Status: | Production |
---|---|
Series: | LTC3896 |
RoHS: | Compliant |
150V L IQ, Sync Inv DC/DC Cntr | Analog Devices |
Dc/Dc Ctrl, Sync Inverting, 835Khz | Newark Electronics |
DC/DC CTRL, SYNC INVERTING, 835KHZ | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 140V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 99% |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Switching Frequency | 900kHz |
Topology | Inverting |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3896EFE#PBF?
Additional datasheets, footprints and schematics for LTC3896EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3896EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3896EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3896EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3896EFE#PBF fall under?
The LTC3896EFE#PBF is listed under Inverting Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3896EFE#PBF when available in the Inverting Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3896EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3896EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3896EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3896EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3896EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3896EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3896EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.