Status: | Production |
---|---|
Series: | LTC3892 |
RoHS: | Compliant |
Prices starting from US$5.89
Wide VIN Range: 4.5V to 60V (65V Abs Max) |
Wide Output Voltage Range: 0.8V ≤ VOUT ≤ 99% • VIN |
Adjustable Gate Drive Level 5V to 10V (OPTI-DRIVE) |
No External Bootstrap Diodes Required |
Low Operating IQ: 29μA (One Channel On) |
Selectable Gate Drive UVLO Thresholds |
Out-of-Phase Operation Reduces Required Input Capacitance and Power Supply Induced Noise |
Phase-Lockable Frequency: 75kHz to 850kHz |
Selectable Continuous, Pulse Skipping or Low Ripple Burst Mode® Operation at Light Loads |
Selectable Current Limit (LTC3892/LTC3892-2) |
Very Low Dropout Operation: 99% Duty Cycle |
Power Good Output Voltage Monitors (LTC3892/LTC3892-2) |
Low Shutdown IQ: 3.6μA |
Small 32-Lead 5mm × 5mm QFN Package (LTC3892/LTC3892-2) or TSSOP Package (LTC3892-1) |
60V L IQ, 2x, 2-PhSync Buck DC | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 835Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 835KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 900kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3892EUH#PBF?
Additional datasheets, footprints and schematics for LTC3892EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3892EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3892EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3892EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3892EUH#PBF fall under?
The LTC3892EUH#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3892EUH#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3892EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3892EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3892EUH#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3892EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3892EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3892EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3892EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.