Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.54
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 80% |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3884EUK#PBF?
Additional datasheets, footprints and schematics for LTC3884EUK#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3884EUK#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3884EUK#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3884EUK#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3884EUK#PBF fall under?
The LTC3884EUK#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3884EUK#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3884EUK#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3884EUK#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3884EUK#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3884EUK#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3884EUK#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3884EUK#PBF?
You can fill out our help required form which you can use to request a quote for LTC3884EUK#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.