Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 24V |
---|---|
Output Voltage | 5.5V |
Output Current | 30A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 4.5V to 24V |
Where can I find additional details, specifications and documents for a LTC3883EUH-1#PBF?
Additional datasheets, footprints and schematics for LTC3883EUH-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3883EUH-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3883EUH-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3883EUH-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3883EUH-1#PBF fall under?
The LTC3883EUH-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC3883EUH-1#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3883EUH-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3883EUH-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3883EUH-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3883EUH-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3883EUH-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3883EUH-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC3883EUH-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.