Status: | Production |
---|---|
Series: | LTC3882 |
RoHS: | Compliant |
Prices starting from US$7.37
PMBus/I2C Compliant Serial Interface |
Monitor Voltage, Current, Temperature and Faults |
Digitally Programmable Voltage, Current Limit, Soft-Start/Stop, Sequencing, Margining, AVP and UV/OV Thresholds |
3V ≤ VINSNS ≤ 38V, 0.5V ≤ VOUT ≤ 5.25V |
±0.5% Output Voltage Accuracy |
Programmable PWM Frequency or External Clock Synchronization from 250kHz to 1.25MHz |
Accurate PolyPhase® Current Sharing |
Internal EEPROM with Fault Logging and ECC |
IC Supply Range: 3V to 13.2V |
Resistor or Inductor DCR Current Sensing |
Optional Resistor Programming for Key Parameters |
40-Pin (6mm × 6mm) QFN Package |
AEC-Q100 Qualified for Automotive Applications |
2x Out PolyPhBuck DC/DC V Mode | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 1.25Mhz, 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 1.25MHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 13.8V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 87.5% |
Controller IC Case Style | QFN |
No. of Pins | 40Pins |
Switching Frequency | 1.25MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3882IUJ#PBF?
Additional datasheets, footprints and schematics for LTC3882IUJ#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3882IUJ#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3882IUJ#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3882IUJ#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3882IUJ#PBF fall under?
The LTC3882IUJ#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3882IUJ#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3882IUJ#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3882IUJ#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3882IUJ#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3882IUJ#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3882IUJ#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3882IUJ#PBF?
You can fill out our help required form which you can use to request a quote for LTC3882IUJ#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.