Status: | Production |
---|---|
Series: | LTC3877 |
RoHS: | Compliant |
6-Bit Parallel VID (Voltage Identification) Inputs Set Output Voltage from 0.6V to 1.23V in 10mV Steps |
Output Voltage Range: 0.6V to 5V (Without VID) |
Ultra Low Value DCR/RSENSE Current Sensing |
±1% Maximum Total Regulation Voltage Accuracy Over Temperature |
Dual Differential Remote Sensing Amplifiers |
tON(MIN) = 40ns, Capable of Very Low Duty Cycles at High Frequency |
Phase-Lockable Frequency from 250kHz to 1MHz |
Current Mismatch Between Channels: 5% Max |
Adjustable Soft-Start Current Ramping or Tracking |
Multi-IC Operation Up To 12 Phases |
Wide VIN Range: 4.5V to 38V |
Dual Power Good Output Voltage Monitors |
Output Overvoltage Protection |
Foldback Output Current Limiting and Soft Recovery |
Dc/Dc Ctrl, Sync Buck, 625Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 625KHZ, 125DEG C | element14 |
2x PhBuck Sync Cntr w/ VID Out | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | QFN |
No. of Pins | 44Pins |
Switching Frequency | 625kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3877EUK#PBF?
Additional datasheets, footprints and schematics for LTC3877EUK#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3877EUK#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3877EUK#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3877EUK#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3877EUK#PBF fall under?
The LTC3877EUK#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3877EUK#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3877EUK#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3877EUK#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3877EUK#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3877EUK#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3877EUK#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3877EUK#PBF?
You can fill out our help required form which you can use to request a quote for LTC3877EUK#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.