Status: | Production |
---|---|
Series: | LTC3875 |
RoHS: | Compliant |
Low Value DCR Current Sensing |
Programmable DCR Temperature Compensation |
±0.5% 0.6V Output Voltage Accuracy |
Dual True Remote Sensing Differential Amplifiers |
Phase-Lockable Fixed Frequency 250kHz to 720kHz |
Dual, 180° Phased Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
Dual N-Channel MOSFET Synchronous Drive |
Wide VIN Range: 4.5V to 38V Operation |
Output Voltage Range with Low DCR: 0.6V to 3.5V, without Low DCR: 0.6V to 5V |
Adjustable Soft-Start Current Ramping or Tracking |
Foldback Output Current Limiting |
Clock Input and Output for Up to 12-Phase Operation |
Short-Circuit Soft Recovery |
Output Overvoltage Protection |
Power Good Output Voltage Monitor |
40-Lead QFN Packages |
AEC-Q100 Qualified for Automotive Applications |
2x, 2-Phase, Sync Cntr w/ L Va | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 40Pins |
Switching Frequency | 790kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 30A |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3875EUJ#PBF?
Additional datasheets, footprints and schematics for LTC3875EUJ#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3875EUJ#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3875EUJ#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3875EUJ#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3875EUJ#PBF fall under?
The LTC3875EUJ#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3875EUJ#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3875EUJ#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3875EUJ#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3875EUJ#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3875EUJ#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3875EUJ#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3875EUJ#PBF?
You can fill out our help required form which you can use to request a quote for LTC3875EUJ#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.