Status: | Production |
---|---|
Series: | LTC3871 |
RoHS: | Compliant |
Unique Architecture Allows Dynamic Regulation of Input Voltage, Output Voltage or Current |
VHIGH Voltages Up to 100V |
VLOW Voltages Up to 30V |
Synchronous Rectification: Up to 97% Efficiency |
ADI-Proprietary Advanced Current Mode Control |
±1% Voltage Regulation Accuracy Over Temperature |
Accurate, Programmable Output Current Monitoring and Regulation for Both Buck and Boost Operation |
Selectable Buck and Boost Current Sense Limits |
Programmable DRVCC/EXTVCC Optimizes Efficiency |
Programmable VHIGH UV and OV Thresholds |
Programmable VLOW OV Threshold |
Phase-Lockable Frequency: 60kHz to 460kHz |
Multiphase/Multi-ICs Operation Up to 12 Phases |
Selectable CCM/DCM Modes |
Thermally Enhanced 48-Lead LQFP Package |
Bi-dir PP® Sync Buck or Boost | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.2V |
---|---|
Supply Voltage Max | 100V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 96% |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3871HLXE#PBF?
Additional datasheets, footprints and schematics for LTC3871HLXE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3871HLXE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3871HLXE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3871HLXE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3871HLXE#PBF fall under?
The LTC3871HLXE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3871HLXE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3871HLXE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3871HLXE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3871HLXE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for LTC3871HLXE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3871HLXE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3871HLXE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3871HLXE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.