Status: | Production |
---|---|
Series: | LTC3869 |
RoHS: | Compliant |
Dual, 180° Phased Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
Accurate Multiphase Current Matching |
RSENSE or DCR Current Sensing |
±0.75% 0.6V Output Voltage Accuracy |
Phase-Lockable Fixed Frequency 250kHz to 780kHz |
High Efficiency: Up to 95% |
Dual N-channel MOSFET Synchronous Drive |
Wide VIN Range: 4V to 38V (40V Max) Operation |
Wide VOUT Range: 0.6V to 12.5V Operation |
Adjustable Soft-Start Current Ramping or Tracking |
Foldback Output Current Limiting |
Output Overvoltage Protection |
Power Good Output Voltage Monitor |
5V Low Dropout Regulator |
Small 28-Lead QFN and Narrow SSOP Packages |
2x, 2-PhSync Buck DC/DC Cntrs | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | QFN |
No. of Pins | 28Pins |
Switching Frequency | 780kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3869EUF#PBF?
Additional datasheets, footprints and schematics for LTC3869EUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3869EUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3869EUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3869EUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3869EUF#PBF fall under?
The LTC3869EUF#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3869EUF#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3869EUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3869EUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3869EUF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3869EUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3869EUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3869EUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3869EUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.