Status: | Production |
---|---|
Series: | LTC3864 |
RoHS: | Compliant |
Wide Operating VIN Range: 3.5V to 60V |
Wide VOUT Range: 0.8V to VIN |
Low Operating IQ = 40μA |
Very Low Dropout Operation: 100% Duty Cycle |
Strong High Voltage MOSFET Gate Driver |
Constant Frequency Current Mode Architecture |
Verified FMEA for Adjacent Pin Open/Short |
Selectable High Efficiency Burst Mode® Operation or Pulse-Skipping Mode at Light Loads |
Programmable Fixed Frequency: 50kHz to 850kHz |
Phase-Lockable Frequency: 75kHz to 750kHz |
Accurate Current Limit |
Programmable Soft-Start or Voltage Tracking |
Internal Soft-Start Guarantees Smooth Start-Up |
Power Good Output Voltage Monitor |
Low Shutdown IQ = 7μA |
Available in Small 12-Pin Thermally Enhanced MSOP and DFN Packages |
AEC-Q100 Qualified for Automotive Applications |
60V L IQ Buck DC/DC Cntr w/ 10 | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | MSOP |
No. of Pins | 12Pins |
Switching Frequency | 850kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -55°C to +150°C |
Output Current | 25A |
Primary Input Voltage | 60V |
Where can I find additional details, specifications and documents for a LTC3864MPMSE#PBF?
Additional datasheets, footprints and schematics for LTC3864MPMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3864MPMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3864MPMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3864MPMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3864MPMSE#PBF fall under?
The LTC3864MPMSE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3864MPMSE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3864MPMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3864MPMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3864MPMSE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3864MPMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3864MPMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3864MPMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3864MPMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.