Status: | Production |
---|---|
Series: | LTC3862 |
RoHS: | Compliant |
Wide VIN Range: 4V to 36V Operation |
2-Phase Operation Reduces Input and Output Capacitance |
Fixed Frequency, Peak Current Mode Control |
5V Gate Drive for Logic-Level MOSFETs |
Adjustable Slope Compensation Gain |
Adjustable Max Duty Cycle (Up to 96%) |
Adjustable Leading Edge Blanking |
±1% Internal Voltage Reference |
Programmable Operating Frequency with One External Resistor (75kHz to 500kHz) |
Phase-Lockable Fixed Frequency 50kHz to 650kHz |
SYNC Input and CLKOUT for 2-, 3-, 4-, 6- or 12-Phase Operation (PHASEMODE Programmable) |
Internal 5V LDO Regulator |
24-Lead Narrow SSOP Package |
5mm × 5mm QFN with 0.65mm Lead Pitch and 24-Lead Thermally Enhanced TSSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
Multi-PhC Mode Boost DC/DC Cnt | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | QFN |
No. of Pins | 24Pins |
Switching Frequency | 500kHz |
Topology | Boost SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC3862EUH#PBF?
Additional datasheets, footprints and schematics for LTC3862EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3862EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3862EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3862EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3862EUH#PBF fall under?
The LTC3862EUH#PBF is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3862EUH#PBF when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3862EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3862EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3862EUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3862EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3862EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3862EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3862EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.