Status: | Production |
---|---|
Series: | LTC3861 |
RoHS: | Compliant |
Operates with Power Blocks, DrMOS or External Gate Drivers and MOSFETs |
Constant-Frequency Voltage Mode Control with Accurate Current Sharing |
±0.75% 0.6V Voltage Reference |
Dual Differential Output Voltage Sense Amplifiers |
Multiphase Capability—Up to 12-Phase Operation |
Programmable Current Limit |
Safely Powers a Prebiased Load |
Programmable or PLL-Synchronizable Switching Frequency Up to 2.25MHz |
Lossless Current Sensing Using Inductor DCR or Precision Current Sensing with Sense Resistor |
VCC Range: 3V to 5.5V |
VIN Range: 3V to 24V |
Power Good Output Voltage Monitor |
Output Voltage Tracking Capability |
Programmable Soft-Start |
Available in a 36-Pin 5mm × 6mm QFN Package |
2x, MP Buck V Mode DC/DC Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 24V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 91.5% |
Controller IC Case Style | QFN |
No. of Pins | 36Pins |
Switching Frequency | 2.25MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3861 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 60A |
Primary Input Voltage | 24V |
Where can I find additional details, specifications and documents for a LTC3861EUHE#PBF?
Additional datasheets, footprints and schematics for LTC3861EUHE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3861EUHE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3861EUHE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3861EUHE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3861EUHE#PBF fall under?
The LTC3861EUHE#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3861EUHE#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3861EUHE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3861EUHE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3861EUHE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3861EUHE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3861EUHE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3861EUHE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3861EUHE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.