Status: | Production |
---|---|
Series: | LTC3860 |
RoHS: | Compliant |
Operates with Power Blocks, DRMOS or External Gate Drivers and MOSFETs |
Constant Frequency Voltage Mode Control with Accurate Current Sharing |
±0.75% 0.6V Voltage Reference |
Differential Remote Output Voltage Sense Amplifier |
Multiphase Capability—Up to 12-Phase Operation |
Programmable Current Limit |
Safely Powers a Prebiased Load |
Programmable or PLL-Synchronizable Switching Frequency Up to 1.25MHz |
Lossless Current Sensing Using Inductor DCR or Precision Current Sensing with Sense Resistor |
VCC Range: 3V to 5.5V |
VIN Range: 3V to 24V |
Power Good Output Voltage Monitor |
Output Voltage Tracking Capability |
Programmable Soft-Start |
Available in a 32- Pin 5mm × 5mm QFN Package |
2x, MP Buck V Mode DC/DC Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 91.5% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 1.25MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3860 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 240mA |
Output Voltage | 5V |
Primary Input Voltage | 24V |
Where can I find additional details, specifications and documents for a LTC3860EUH#PBF?
Additional datasheets, footprints and schematics for LTC3860EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3860EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3860EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3860EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3860EUH#PBF fall under?
The LTC3860EUH#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3860EUH#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3860EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3860EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3860EUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3860EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3860EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3860EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3860EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.