Status: | Production |
---|---|
Series: | LTC3859 |
RoHS: | Compliant |
Dual Buck Plus Single Boost Synchronous Controllers |
Outputs Remain in Regulation Through Cold Crank Down to 2.5V |
Low Operating IQ: 55μA (One Channel On) |
Wide Bias Input Voltage Range: 4.5V to 38V |
Buck Output Voltage Range: 0.8V ≤ VOUT ≤ 24V |
Boost Output Voltage Up to 60V |
RSENSE or DCR Current Sensing |
100% Duty Cycle for Boost Synchronous MOSFET |
Phase-Lockable Frequency (75kHz to 850kHz) |
Programmable Fixed Frequency (50kHz to 900kHz) |
Selectable Continuous, Pulse-Skipping or Low Ripple Burst Mode® Operation at Light Loads |
Very Low Buck Dropout Operation: 99% Duty Cycle |
Adjustable Output Voltage Soft-Start or Tracking |
Low Shutdown IQ: 14μA |
Small 38-Pin 5mm × 7mm QFN and TSSOP Packages |
L IQ, 3x Out, Buck/Buck/Boost | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 3 Output, 3Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Switching Frequency | 585kHz |
Topology | Synchronous Boost Synchronous Buck Synchronous Buck |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Current | 25A |
Output Voltage | 60V |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3859EFE#PBF?
Additional datasheets, footprints and schematics for LTC3859EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3859EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3859EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3859EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3859EFE#PBF fall under?
The LTC3859EFE#PBF is listed under Multitopology DC/DC.
Can I view similar or alternative parts?
You can view similar parts to LTC3859EFE#PBF when available in the Multitopology DC/DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3859EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3859EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3859EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3859EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3859EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3859EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3859EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.