Status: | Production |
---|---|
Series: | LTC3856 |
RoHS: | Compliant |
PolyPhase® Controller Reduces Input and Output Capacitance and Power Supply Induced Noise |
Wide VIN Range: 4.5V to 38V Operation |
±0.75%, 0.6V Reference Voltage Accuracy |
High Efficiency: Up to 95% |
Programmable Burst Mode® Operation or Stage Shedding™ for Highest Light Load Efficiency |
Active Voltage Positioning (AVP) |
RSENSE or DCR Current Sensing |
Programmable DCR Temperature Compensation |
Phase-Lockable Fixed Frequency: 250kHz to 770kHz |
True Remote Sense Differential Amplifier |
Dual N-Channel MOSFET Synchronous Drive |
VOUT Range: 0.6V to 5V without Differential Amplifier |
VOUT Range: 0.6V to 3.3V with Differential Amplifier |
Adjustable Soft-Start or VOUT Tracking |
Stackable for Up to 12-Phase Operation |
32-Pin (5mm × 5mm) QFN and 38-Pin TSSOP Packages |
2-PhSync Buck DC/DC Cntr w/ Di | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 94% |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Switching Frequency | 850kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3856 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3856EFE#PBF?
Additional datasheets, footprints and schematics for LTC3856EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3856EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3856EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3856EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3856EFE#PBF fall under?
The LTC3856EFE#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3856EFE#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3856EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3856EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3856EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3856EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3856EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3856EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3856EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.