Status: | Production |
---|---|
Series: | LTC3851 |
RoHS: | Compliant |
Wide VIN Range: 4V to 38V Operation |
RSENSE or DCR Current Sensing |
±1% Output Voltage Accuracy |
Phase-Lockable Fixed Frequency: 250kHz to 750kHz |
Dual N-Channel MOSFET Synchronous Drive |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Output Voltage Soft-Start or Tracking |
Output Current Foldback Limiting |
Output Overvoltage Protection |
5V Internal Regulator |
OPTI-LOOP® Compensation Minimizes COUT |
Selectable Continuous, Pulse-Skipping or Burst Mode® Operation at Light Loads |
Low Shutdown IQ: 20μA |
VOUT Range: 0.8V to 5.5V |
Thermally Enhanced 16-Lead MSOP, 16-Lead Narrow SSOP or 3mm × 3mm QFN Package |
Sync Buck Sw Reg Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Switching Frequency | 790kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1% |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3851 |
Frequency | 750kHz |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Output Voltage Max | 5V |
Primary Input Voltage | 38V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LTC3851IGN#PBF?
Additional datasheets, footprints and schematics for LTC3851IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3851IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3851IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3851IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3851IGN#PBF fall under?
The LTC3851IGN#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3851IGN#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3851IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3851IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3851IGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3851IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3851IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3851IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC3851IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.