Status: | Production |
---|---|
Series: | LTC3850 |
RoHS: | Compliant |
Prices starting from US$2.90
Dual, 180° Phased Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
High Efficiency: Up to 95% |
RSENSE or DCR Current Sensing |
±1% 0.8V Output Voltage Accuracy |
Phase-Lockable Fixed Frequency 250kHz to 780kHz |
Supports Pre-Biased Output |
Dual N-Channel MOSFET Synchronous Drive |
Wide VIN Range: 4V to 24V (30V for LTC3850I) Operation |
Adjustable Soft-Start Current Ramping or Tracking |
Foldback Output Current Limiting |
Power Good Output Voltage Monitor |
28-Pin 4mm × 4mm, 4mm × 5mm QFN and Narrow SSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
2x, 2-PhSync Buck Sw Cntr | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 500Khz, 85Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 500KHZ, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 24V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 97.2% |
Controller IC Case Style | QFN |
No. of Pins | 28Pins |
Switching Frequency | 860kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3850 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 100mA |
Primary Input Voltage | 24V |
Where can I find additional details, specifications and documents for a LTC3850EUF#PBF?
Additional datasheets, footprints and schematics for LTC3850EUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3850EUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3850EUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3850EUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3850EUF#PBF fall under?
The LTC3850EUF#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3850EUF#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3850EUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3850EUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3850EUF#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3850EUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3850EUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3850EUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3850EUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.