Status: | Production |
---|---|
Series: | LTC3839 |
RoHS: | Compliant |
Wide VIN Range: 4.5V to 38V, VOUT: 0.6V to 5.5V |
±0.67% Output Voltage Accuracy Over Temperature, Differential Output Voltage Sensing, Allowing Up to ±500mV Line Loss at Remote Ground |
Controlled On-Time, Valley Current Mode Control |
Fast Load Transient Response |
Detect Transient (DTR) Reduces VOUT Overshoot |
Frequency Programmable from 200kHz to 2MHz, Synchronizable to External Clock |
tON(MIN) = 30ns, tOFF(MIN) = 90ns |
Up to 12-Phase Operation |
RSENSE or Inductor DCR Current Sensing |
Overvoltage Protection and Current Limit Foldback |
Power Good Output Voltage Monitor |
Output Voltage Tracking and Adjustable Soft Start-Up |
Thermally Enhanced 32-Pin (5mm × 5mm) QFN Package |
Fast, Acc, 2-Phase, 1x-Out Buc | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3839 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 25A |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3839EUH#PBF?
Additional datasheets, footprints and schematics for LTC3839EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3839EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3839EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3839EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3839EUH#PBF fall under?
The LTC3839EUH#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3839EUH#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3839EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3839EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3839EUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3839EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3839EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3839EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3839EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.