Status: | Production |
---|---|
Series: | LTC3838-2 |
RoHS: | Compliant |
Wide VIN Range: 4.5V to 38V |
VOUT1: 0.6V to 5.5V, ±0.67% Output Regulation Accuracy, with Internal 0.6V VREFERENCE |
VOUT2: 0.4V to 5.5V, ±4mV Regulation Accuracy, with Differential External VREFERENCE Sensing |
Differential Remote Output Sensing; Up to ±500mV (VOUT1) and ±200mV (VOUT2) Ground Deviations |
Fast Load Transient Response Without Clock Delay |
Detect Transient Release (DTR) Reduces VOUT Overshoot |
Frequency Programmable from 200kHz to 2MHz, Synchronizable to External Clock |
tON(MIN) = 30ns, tOFF(MIN) = 90ns |
RSENSE or Inductor DCR Current Sensing |
Overvoltage Protection and Current Limit Foldback |
Power Good Output Voltage Monitor |
Thermally Enhanced 38-Pin (5mm × 7mm) QFN Package |
2x, Fast, Acc Buck DC/DC Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 38Pins |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET |
Driver Case Style | QFN |
Input Delay | 30ns |
Module Configuration | N Channel |
Output Delay | 90ns |
Where can I find additional details, specifications and documents for a LTC3838EUHF-2#PBF?
Additional datasheets, footprints and schematics for LTC3838EUHF-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3838EUHF-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3838EUHF-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3838EUHF-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3838EUHF-2#PBF fall under?
The LTC3838EUHF-2#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3838EUHF-2#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3838EUHF-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3838EUHF-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3838EUHF-2#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3838EUHF-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3838EUHF-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3838EUHF-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC3838EUHF-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.