Status: | Production |
---|---|
Series: | LTC3827 |
RoHS: | Compliant |
Wide Output Voltage Range: 0.8V ≤ VOUT ≤ 10V |
Low Operating IQ: 80µA (One Channel On) |
Out-of-Phase Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
OPTI-LOOP® Compensation Minimizes COUT |
±1% Output Voltage Accuracy |
Wide VIN Range: 4V to 36V Operation |
Phase-Lockable Fixed Frequency 140kHz to 650kHz |
Selectable Continuous, Pulse-Skipping or Low Ripple Burst Mode® Operation at Light Loads |
Dual N-Channel MOSFET Synchronous Drive |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Output Voltage Soft-Start or Tracking |
Output Current Foldback Limiting |
Power Good Output Voltage Monitor |
Output Overvoltage Protection |
Low Shutdown IQ: 8µA |
Internal LDO Powers Gate Drive from VIN or VOUT |
Small 5mm × 5mm QFN Package |
AEC-Q100 Qualified for Automotive Applications |
L IQ, 2x, 2-PhSync Buck Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 99.4% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 580kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 25A |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC3827EUH#PBF?
Additional datasheets, footprints and schematics for LTC3827EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3827EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3827EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3827EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3827EUH#PBF fall under?
The LTC3827EUH#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3827EUH#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3827EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3827EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3827EUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3827EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3827EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3827EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3827EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.