Status: | Production |
---|---|
Series: | LTC3824 |
RoHS: | Compliant |
Prices starting from US$2.64
Wide Input Range: 4V to 60V |
Current Mode Constant Frequency PWM |
Very Low Dropout Operation: 100% Duty Cycle |
Programmable Switching Frequency: 200kHz to 600kHz |
Selectable High Efficient Burst Mode® Operation: 40µA Quiescent Current |
Easy Synchronization |
8V, 2A Gate Drive (VCC > 10V) for Industrial High Voltage P-Channel MOSFET |
Programmable Soft-Start |
Programmable Current Limit |
Available in a Small 10-Pin Thermally Enhanced MSE Package |
Hi V Buck Cntr With 40µA Q C | Analog Devices |
DC/DC CTRL, BUCK, 400KHZ, 125DEG C | element14 |
Dc/Dc Ctrl, Buck, 400Khz, 125Deg C | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3824 |
Frequency | 460kHz |
Input Voltage Min | 4V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2A |
Output Voltage | 36V |
Primary Input Voltage | 60V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down DC/DC Controller |
Where can I find additional details, specifications and documents for a LTC3824EMSE#PBF?
Additional datasheets, footprints and schematics for LTC3824EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3824EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3824EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3824EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3824EMSE#PBF fall under?
The LTC3824EMSE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3824EMSE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3824EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3824EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3824EMSE#PBF have stock available?
Authorised distributors including Chip One Stop, Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for LTC3824EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3824EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3824EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3824EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.