Status: | Production |
---|---|
Series: | LTC3823 |
RoHS: | Compliant |
Wide VIN Range: 4.5V to 36V |
±0.67%, 0.6V Reference Voltage |
Output Voltage Tracking Capability |
True Remote Sensing Differential Amplifier |
Sense Resistor Optional |
True Current Mode Control |
2% to 90% Duty Cycle at 200kHz |
tON(MIN) < 100ns |
Phase-Locked Loop Frequency Synchronization |
Powerful Dual N-Channel MOSFET Driver |
Adjustable Cycle-by-Cycle Current Limit |
Adjustable Switching Frequency |
Programmable Soft-Start |
Current Foldback Protection (Disabled at Start-Up) |
Output Overvoltage Protection |
Micropower Shutdown: 30μA |
Power Good Output Voltage Monitor Tracks the Reference Input Pin |
Available in (5mm × 5mm) 32-Lead QFN and 28-Lead SSOP Narrow Packages |
Fast No Rs Buck Sync DC/DC Cnt | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 90% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 200kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3823 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10A |
Output Voltage | 32.4V |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC3823IUH#PBF?
Additional datasheets, footprints and schematics for LTC3823IUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3823IUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3823IUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3823IUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3823IUH#PBF fall under?
The LTC3823IUH#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3823IUH#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3823IUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3823IUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3823IUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3823IUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3823IUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3823IUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3823IUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.