Status: | Production |
---|---|
Series: | LTC3805-5 |
RoHS: | Compliant |
VIN and VOUT Limited Only by External Components |
4.5V Undervoltage Lockout Threshold |
Adjustable Slope Compensation |
Adjustable Overcurrent Protection with Automatic Restart |
Adjustable Operating Frequency (70kHz to 700kHz) With One External Resistor |
Synchronizable to an External Clock |
±1.5% Reference Accuracy |
Only 100mV Current Sense Voltage Drop |
RUN Pin with Precision Threshold and Adjustable Hysteresis |
Programmable Soft-Start with One External Capacitor |
Low Quiescent Current: 360μA |
Small 10-Lead MSOP and 3mm × 3mm DFN |
Adj Freq C Mode Fly/ Boost/SEP | Analog Devices |
Dc/Dc Ctrl, Boost, 700Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, BOOST, 700KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 8.8V |
---|---|
Supply Voltage Max | 75V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Switching Frequency | 700kHz |
Topology | Boost Flyback SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 75V |
Where can I find additional details, specifications and documents for a LTC3805IMSE-5#PBF?
Additional datasheets, footprints and schematics for LTC3805IMSE-5#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3805IMSE-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3805IMSE-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3805IMSE-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3805IMSE-5#PBF fall under?
The LTC3805IMSE-5#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3805IMSE-5#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3805IMSE-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3805IMSE-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3805IMSE-5#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3805IMSE-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3805IMSE-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3805IMSE-5#PBF?
You can fill out our help required form which you can use to request a quote for LTC3805IMSE-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.