Status: | Production |
---|---|
Series: | LTC3803 |
RoHS: | Compliant |
VIN and VOUT Limited Only by External Components |
Adjustable Slope Compensation |
Internal Soft-Start |
Constant Frequency 200kHz Operation |
±1.5% Reference Accuracy |
Current Mode Operation for Excellent Line and Load Transient Response |
No Minimum Load Requirement |
Low Quiescent Current: 240μA |
Low Profile (1mm) SOT-23 Package |
Const Freq C Mode Fly DC/DC Cn | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5.7V |
---|---|
Supply Voltage Max | 8V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 90% |
Controller IC Case Style | TSOT-23 |
No. of Pins | 6Pins |
Switching Frequency | 240kHz |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1.5% |
Base Number | 3803 |
Frequency | 200kHz |
Input Voltage Max | 72V |
Operating Temperature Range | -40°C to +150°C |
Output Current | 1A |
Output Voltage Max | 5V |
Primary Input Voltage | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Flyback |
Where can I find additional details, specifications and documents for a LTC3803HS6#TRMPBF?
Additional datasheets, footprints and schematics for LTC3803HS6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3803HS6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3803HS6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3803HS6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3803HS6#TRMPBF fall under?
The LTC3803HS6#TRMPBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LTC3803HS6#TRMPBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3803HS6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3803HS6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3803HS6#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3803HS6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3803HS6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3803HS6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3803HS6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.