Status: | Production |
---|---|
Series: | LTC3788 |
RoHS: | Compliant |
Synchronous Operation for Highest Efficiency and Reduced Heat Dissipation |
Wide Input Range: 4.5V to 38V (40V Abs Max) and Operates Down to 2.5V After Start-Up |
Output Voltages Up to 60V |
±1% 1.2V Reference Voltage |
RSENSE or Inductor DCR Current Sensing |
100% Duty Cycle Capability for Synchronous MOSFET |
Low Quiescent Current: 125μA |
Phase-Lockable Frequency (75kHz to 850kHz) |
Programmable Fixed Frequency (50kHz to 900kHz) |
Selectable Current Limit |
Adjustable Output Voltage Soft-Start |
Power Good Output Voltage Monitors |
Low Shutdown Current IQ: <8μA |
Internal LDO Powers Gate Drive from VBIAS or EXTVCC |
Thermally Enhanced Low Profile 32-Pin 5mm × 5mm QFN Package |
2-Phase, 2x Out Sync Boost Cnt | Analog Devices |
Dc/Dc Ctrl, Sync Boost, 760Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BOOST, 760KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 850kHz |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3788 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 25A |
Output Voltage | 60V |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3788EUH#PBF?
Additional datasheets, footprints and schematics for LTC3788EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3788EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3788EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3788EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3788EUH#PBF fall under?
The LTC3788EUH#PBF is listed under Multiple Output Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3788EUH#PBF when available in the Multiple Output Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3788EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3788EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3788EUH#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3788EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3788EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3788EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3788EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.