Status: | Production |
---|---|
Series: | LTC3786 |
RoHS: | Compliant |
Prices starting from US$3.05
Synchronous Operation For Highest Efficiency and Reduced Heat Dissipation |
Wide VIN Range: 4.5V to 38V (40V Abs Max) and Operates Down to 2.5V After Start-Up |
Output Voltages Up to 60V |
±1% 1.2V Reference Voltage |
RSENSE or Inductor DCR Current Sensing |
100% Duty Cycle Capability for Synchronous MOSFET |
Low Quiescent Current: 55μA |
Phase-Lockable Frequency (75kHz to 850kHz) |
Programmable Fixed Frequency (50kHz to 900kHz) |
Adjustable Output Voltage Soft-Start |
Power Good Output Voltage Monitor |
Low Shutdown Current IQ: <8μA |
Internal 5.4V LDO for Gate Drive Supply |
Thermally Enhanced 16-Pin 3mm × 3mm QFN and MSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
L IQ Sync Boost Cntr | Analog Devices |
Dc/Dc Ctrl, Sync Boost, 760Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BOOST, 760KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Switching Frequency | 850kHz |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 60V |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LTC3786EUD#PBF?
Additional datasheets, footprints and schematics for LTC3786EUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3786EUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3786EUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3786EUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3786EUD#PBF fall under?
The LTC3786EUD#PBF is listed under Micropower Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3786EUD#PBF when available in the Micropower Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3786EUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3786EUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3786EUD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3786EUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3786EUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3786EUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3786EUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.