Status: | Production |
---|---|
Series: | LTC3784 |
RoHS: | Compliant |
No distributors results available
PolyPhase® Operation Reduces Required Input and Output Capacitance and Power Supply Induced Noise |
Synchronous Operation for Highest Efficiency and Reduced Heat Dissipation |
Wide VIN Range: 4.5V to 60V (65V Abs Max); Operates Down to 2.3V After Start-Up |
Output Voltage Up to 60V |
±1% 1.200V Reference Voltage |
RSENSE or Inductor DCR Current Sensing |
100% Duty Cycle Capability for Synchronous MOSFET |
Low Quiescent Current: 28μA |
Phase-Lockable Frequency (75kHz to 850kHz) |
Programmable Fixed Frequency (50kHz to 900kHz) |
Power Good Output Voltage Monitor |
Low Shutdown Current, IQ < 4μA |
Internal LDO Powers Gate Drive from VBIAS or EXTVCC |
Thermally Enhanced Low Profile 28-Pin 4mm × 5mm QFN Package and Narrow SSOP Package |
AEC-Q100 Qualified for Automotive Applications |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current | 25A |
Output Voltage Min | - |
Output Voltage Max | 60V |
Switching Frequency | 900kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 60V |
Where can I find additional details, specifications and documents for a LTC3784EUFD#PBF?
Additional datasheets, footprints and schematics for LTC3784EUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3784EUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3784EUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3784EUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3784EUFD#PBF fall under?
The LTC3784EUFD#PBF is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3784EUFD#PBF when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3784EUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3784EUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3784EUFD#PBF have stock available?
There is no stock from authorised distributors for LTC3784EUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3784EUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3784EUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3784EUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.