Status: | Production |
---|---|
Series: | LTC3783 |
RoHS: | Compliant |
Prices starting from US$3.50
True Color PWM™ Delivers Constant Color with 3000:1 Dimming Ratio |
Fully Integrated Load FET Driver for PWM Dimming Control of High Power LEDs |
100:1 Dimming from Analog Inputs |
Wide FB Voltage Range: 0V to 1.23V |
Constant Current or Constant Voltage Regulation |
Low Shutdown Current: IQ = 20μA |
1% 1.23V Internal Voltage Reference |
2% RUN Pin Threshold with 100mV Hysteresis |
Programmable Operating Frequency (20kHz to 1MHz) with One External Resistor |
Synchronizable to an External Clock Up to 1.3fOSC |
Internal 7V Low Dropout Voltage Regulator |
Programmable Output Overvoltage Protection |
Programmable Soft-Start |
Can be Used in a No RSENSE™ Mode for VDS < 36V |
16-Lead DFN and TSSOP Packages |
PWM LED Drvr & Boost, Fly & SE | Analog Devices |
Led Driver, Buck/Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BUCK/BOOST, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Flyback SEPIC |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 36V |
Output Voltage Max | 7.5V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3783 |
Device Marking | LTC3783EFE |
Device Type | LED |
Dimming Control Type | Analogue PWM |
Input Voltage | 3V to 36V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Systems Telecom Power Supplies |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Voltage | 7V |
Termination Type | Surface Mount Device |
Topology | Boost Flyback SEPIC |
Where can I find additional details, specifications and documents for a LTC3783EFE#PBF?
Additional datasheets, footprints and schematics for LTC3783EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3783EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3783EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3783EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3783EFE#PBF fall under?
The LTC3783EFE#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC3783EFE#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3783EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3783EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3783EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3783EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3783EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3783EFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3783EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.