Status: | Production |
---|---|
Series: | LTC3780 |
RoHS: | Compliant |
Prices starting from US$7.06
Single Inductor Architecture Allows VIN Above, Below or Equal to VOUT |
Wide VIN Range: 4V to 36V Operation |
Synchronous Rectification: Up to 98% Efficiency |
Current Mode Control |
±1% Output Voltage Accuracy: 0.8V < VOUT < 30V |
Phase-Lockable Fixed Frequency: 200kHz to 400kHz |
Power Good Output Voltage Monitor |
Internal LDO for MOSFET Supply |
Quad N-Channel MOSFET Synchronous Drive |
VOUT Disconnected from VIN During Shutdown |
Adjustable Soft-Start Current Ramping |
Foldback Output Current Limiting |
Selectable Low Current Modes |
Output Overvoltage Protection |
Available in 24-Lead SSOP and Exposed Pad (5mm × 5mm) 32-Lead QFN Packages |
Dc/Dc Ctrl, Sync Buck-Boost, 400Khz | Newark Electronics |
DC/DC CTRL, SYNC BUCK-BOOST, 400KHZ | element14 |
Hi Eff, Sync, 4-Switch Buck-Bo | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | SSOP |
No. of Pins | 24Pins |
Switching Frequency | 440kHz |
Topology | Synchronous Boost Synchronous Buck |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1% |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3780 |
Frequency | 400kHz |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Output Voltage | 30V |
Primary Input Voltage | 36V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Boost-Buck |
Where can I find additional details, specifications and documents for a LTC3780IG#PBF?
Additional datasheets, footprints and schematics for LTC3780IG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3780IG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3780IG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3780IG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3780IG#PBF fall under?
The LTC3780IG#PBF is listed under External Power Switch Buck-Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3780IG#PBF when available in the External Power Switch Buck-Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3780IG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3780IG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3780IG#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LTC3780IG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3780IG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3780IG#PBF?
You can fill out our help required form which you can use to request a quote for LTC3780IG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.