Status: | Production |
---|---|
Series: | LTC3776 |
RoHS: | Compliant |
No Current Sense Resistors Required |
Out-of-Phase Controllers Reduce Required Input Capacitance |
VOUT2 Tracks 1/2 VREF |
Symmetrical Source/Sink Output Current Capability (VOUT2) |
Spread Spectrum Operation (When Enabled) |
Wide VIN Range: 2.75V to 9.8V |
Constant Frequency Current Mode Operation |
0.6V ±1.5% Voltage Reference (VOUT1) |
Low Dropout Operation: 100% Duty Cycle |
True PLL for Frequency Locking or Adjustment |
Internal Soft-Start Circuitry |
Power Good Output Voltage Monitor |
Output Overvoltage Protection |
Micropower Shutdown: IQ = 9µA |
Tiny Low Profile (4mm × 4mm) QFN and Narrow SSOP Packages |
2x 2-Phase, No RSENSE Sync Cnt | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.75V |
---|---|
Supply Voltage Max | 9.8V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | SSOP |
No. of Pins | 24Pins |
Switching Frequency | 850kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 5A |
Primary Input Voltage | 9.8V |
Where can I find additional details, specifications and documents for a LTC3776EGN#PBF?
Additional datasheets, footprints and schematics for LTC3776EGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3776EGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3776EGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3776EGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3776EGN#PBF fall under?
The LTC3776EGN#PBF is listed under DDR/QDR Memory Bus Termination.
Can I view similar or alternative parts?
You can view similar parts to LTC3776EGN#PBF when available in the DDR/QDR Memory Bus Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3776EGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3776EGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3776EGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3776EGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3776EGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3776EGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC3776EGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.