Status: | Production |
---|---|
Series: | LTC3729 |
RoHS: | Compliant |
Wide VIN Range: 4V to 36V Operation |
Reduces Required Input Capacitance and Power Supply Induced Noise |
±1% Output Voltage Accuracy |
Phase-Lockable Fixed Frequency: 250kHz to 550kHz |
True Remote Sensing Differential Amplifier |
PolyPhase™ Extends from Two to Twelve Phases |
Reduces the Size and Value of Inductors |
Current Mode Control Ensures Current Sharing |
1.1MHz Effective Switching Frequency (2-Phase) |
OPTI-LOOP™ Compensation Reduces COUT |
Power Good Output Voltage Indicator |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Soft-Start Current Ramping |
Internal Current Foldback Plus Shutdown Timer |
Overvoltage Soft-Latch Eliminates Nuisance Trips |
Available in 5mm x 5mm QFN and 28-Lead SSOP Package |
550kHz, PP, Hi Eff, Sync Buck | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 550Khz, 85Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 550KHZ, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99.5% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 590kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 240mA |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC3729EUH#PBF?
Additional datasheets, footprints and schematics for LTC3729EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3729EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3729EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3729EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3729EUH#PBF fall under?
The LTC3729EUH#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC3729EUH#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3729EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3729EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3729EUH#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC3729EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3729EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3729EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC3729EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.