Status: | Production |
---|---|
Series: | LTC3728 |
RoHS: | Compliant |
Prices starting from US$6.00
Dual, 180° Phased Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
OPTI-LOOP® Compensation Minimizes COUT |
±1% Output Voltage Accuracy |
Power Good Output Voltage Indicator |
Phase-Lockable Fixed Frequency 250kHz to 550kHz |
Dual N-Channel MOSFET Synchronous Drive |
Wide VIN Range: 3.5V to 36V Operation |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Soft-Start Current Ramping |
Foldback Output Current Limiting |
Latched Short-Circuit Shutdown with Defeat Option |
Output Overvoltage Protection |
Remote Output Voltage Sense |
Low Shutdown IQ : 20µA |
5V and 3.3V Regulators |
3 Selectable Operating Modes: Constant-Frequency, Burst Mode® Operation and PWM |
Available in 32-Pin 5mm x 5mm QFN and 28-Pin SSOP Packages |
2x, 550kHz, 2-PhSync Buck Sw R | Analog Devices |
Dc/Dc Conv, Sync Buck, 550Khz, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 550KHZ, 85DEG C | element14 |
LTC3728 dual SD PS controller | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.5V |
---|---|
Input Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 5A |
Output Current - Output 2 | 5A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 590kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3728 |
Frequency | 550kHz |
Input Current | 450µA |
Input Voltage | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 36V |
Primary Input Voltage | 36V |
Supply Voltage Min | 3.5V |
Supply Voltage Range | 3.5V to 36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3728EG#PBF?
Additional datasheets, footprints and schematics for LTC3728EG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3728EG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3728EG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3728EG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3728EG#PBF fall under?
The LTC3728EG#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3728EG#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3728EG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3728EG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3728EG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LTC3728EG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3728EG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3728EG#PBF?
You can fill out our help required form which you can use to request a quote for LTC3728EG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.