Status: | Production |
---|---|
Series: | LTC3727 |
RoHS: | Compliant |
Wide Output Voltage Range: |
0.8V ≤ VOUT ≤ 14V |
Out-of-Phase Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
OPTI-LOOP® Compensation Minimizes COUT |
±1% Output Voltage Accuracy |
Power Good Output Voltage Monitor |
Phase-Lockable Fixed Frequency 250kHz to 550kHz |
Latched Short-Circuit Shutdown (LTC3727 Only) |
Dual N-Channel MOSFET Synchronous Drive |
Wide VIN Range: 4V to 36V Operation |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Soft-Start Current Ramping |
Foldback Output Current Limiting |
Output Overvoltage Protection |
Low Shutdown IQ: 20µA |
Selectable Constant Frequency or Burst Mode® Operation |
Small 28-Lead SSOP Package |
LTC3727-1 Also Available in the 5mm × 5mm QFN Package |
Hi Eff, 2-PhSync Buck Sw Regs | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 530Khz, 85Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 530KHZ, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | SSOP |
No. of Pins | 28Pins |
Switching Frequency | 580kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3727 |
Frequency | 550kHz |
Input Current | 670µA |
Input Voltage | 15V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 36V |
Output Voltage Max | 14V |
Primary Input Voltage | 36V |
Supply Voltage Range | 4V to 36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3727EG#PBF?
Additional datasheets, footprints and schematics for LTC3727EG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3727EG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3727EG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3727EG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3727EG#PBF fall under?
The LTC3727EG#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3727EG#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3727EG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3727EG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3727EG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3727EG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3727EG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3727EG#PBF?
You can fill out our help required form which you can use to request a quote for LTC3727EG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.